NorComp D-Sub Cables CCA-015-M.5R152

Description
D-Sub Cable Assembly D-Type, Micro-D Black, Individual (Round) 1.64' (500.00mm) Receptacle, Female Sockets to Individual Wire Leads Shielded
Request a Quote Datasheet
Description
D-Sub Cable Assembly D-Type, Micro-D Black, Individual (Round) 1.64' (500.00mm) Receptacle, Female Sockets to Individual Wire Leads Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Cables - CCA-015-M.5R152-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cable Assembly D-Type, Micro-D Black, Individual (Round) 1.64' (500.00mm) Receptacle, Female Sockets to Individual Wire Leads Shielded

D-Sub Cable Assembly D-Type, Micro-D Black, Individual (Round) 1.64' (500.00mm) Receptacle, Female Sockets to Individual Wire Leads Shielded

Buy Now Datasheet
Cable, Micro-D, Socket, 0.5M, 15Way; Connector To Connector Norcomp - 07W3944 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Micro-D, Socket, 0.5M, 15Way; Connector To Connector Norcomp
07W3944
Cable, Micro-D, Socket, 0.5M, 15Way; Connector To Connector Norcomp 07W3944
CABLE, MICRO-D, SOCKET, 0.5M, 15WAY; Connector to Connector:Micro-D Receptacle to Free End; No. of Positions:15Ways; Cable Length - Imperial:19.68"; Cable Length - Metric:500mm; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

CABLE, MICRO-D, SOCKET, 0.5M, 15WAY; Connector to Connector:Micro-D Receptacle to Free End; No. of Positions:15Ways; Cable Length - Imperial:19.68"; Cable Length - Metric:500mm; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - D-Sub Cables - CCA-015-M.5R152 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Sub Cables
CCA-015-M.5R152
Cable Assemblies - D-Sub Cables CCA-015-M.5R152
CABLE ASSY D TO MICR D 15R 500MM

CABLE ASSY D TO MICR D 15R 500MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CCA-015-M.5R152-ND 07W3944 CCA-015-M.5R152
Product Name D-Sub Cables Cable, Micro-D, Socket, 0.5M, 15Way; Connector To Connector Norcomp Cable Assemblies - D-Sub Cables
Cable Length 1.64 ft (5 dm) 1.64 ft (5 dm) 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

For Chrysler 6 Pin OBDI transfer to OBDII cables - QLC16081 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details