NorComp D-Sub Cables CCA-015-I72R152

Description
D-Sub Cable Assembly D-Type, Micro-D Black, Individual (Round) 6.00' (1.83m) Receptacle, Female Sockets to Individual Wire Leads Shielded
Request a Quote Datasheet
Description
D-Sub Cable Assembly D-Type, Micro-D Black, Individual (Round) 6.00' (1.83m) Receptacle, Female Sockets to Individual Wire Leads Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Cables - NOR1148-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cables
NOR1148-ND
D-Sub Cables NOR1148-ND
D-Sub Cable Assembly D-Type, Micro-D Black, Individual (Round) 6.00' (1.83m) Receptacle, Female Sockets to Individual Wire Leads Shielded

D-Sub Cable Assembly D-Type, Micro-D Black, Individual (Round) 6.00' (1.83m) Receptacle, Female Sockets to Individual Wire Leads Shielded

Buy Now Datasheet
Micro D, Rcpt-Free End, 15Way, 1.829M; Connector To Connector Norcomp - 39Y9338 - Newark, An Avnet Company
Chicago, IL, United States
Micro D, Rcpt-Free End, 15Way, 1.829M; Connector To Connector Norcomp
39Y9338
Micro D, Rcpt-Free End, 15Way, 1.829M; Connector To Connector Norcomp 39Y9338
MICRO D, RCPT-FREE END, 15WAY, 1.829M; Connector to Connector:Micro-D Receptacle to Free End; No. of Positions:15Position s; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:CCA Series RoHS Compliant: Yes

MICRO D, RCPT-FREE END, 15WAY, 1.829M; Connector to Connector:Micro-D Receptacle to Free End; No. of Positions:15Positions; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:CCA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number NOR1148-ND 39Y9338
Product Name D-Sub Cables Micro D, Rcpt-Free End, 15Way, 1.829M; Connector To Connector Norcomp
Cable Length 6 ft (18.29 dm) 5.91 ft (18 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD Male to J1939 9pin and J1708 overmolded - QLC16068 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details