NorComp D-Sub Cables CCA-015-I36R152

Description
D-Sub Cable Assembly D-Type, Micro-D Black, Individual (Round) 3.00' (914.40mm) Receptacle, Female Sockets to Individual Wire Leads Shielded
Request a Quote Datasheet
Description
D-Sub Cable Assembly D-Type, Micro-D Black, Individual (Round) 3.00' (914.40mm) Receptacle, Female Sockets to Individual Wire Leads Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Cables - NOR1147-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cables
NOR1147-ND
D-Sub Cables NOR1147-ND
D-Sub Cable Assembly D-Type, Micro-D Black, Individual (Round) 3.00' (914.40mm) Receptacle, Female Sockets to Individual Wire Leads Shielded

D-Sub Cable Assembly D-Type, Micro-D Black, Individual (Round) 3.00' (914.40mm) Receptacle, Female Sockets to Individual Wire Leads Shielded

Buy Now Datasheet
Micro D, Rcpt-Free End, 15Way, 0.914M; Connector To Connector Norcomp - 39Y9337 - Newark, An Avnet Company
Chicago, IL, United States
Micro D, Rcpt-Free End, 15Way, 0.914M; Connector To Connector Norcomp
39Y9337
Micro D, Rcpt-Free End, 15Way, 0.914M; Connector To Connector Norcomp 39Y9337
MICRO D, RCPT-FREE END, 15WAY, 0.914M; Connector to Connector:Micro-D Receptacle to Free End; No. of Positions:15Position s; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Black; Product Range:CCA Series RoHS Compliant: Yes

MICRO D, RCPT-FREE END, 15WAY, 0.914M; Connector to Connector:Micro-D Receptacle to Free End; No. of Positions:15Positions; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Black; Product Range:CCA Series RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - D-Sub Cables - CCA-015-I36R152 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Sub Cables
CCA-015-I36R152
Cable Assemblies - D-Sub Cables CCA-015-I36R152
CABLE ASSY D-MIC-D 15P 914.4MM

CABLE ASSY D-MIC-D 15P 914.4MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number NOR1147-ND 39Y9337 CCA-015-I36R152
Product Name D-Sub Cables Micro D, Rcpt-Free End, 15Way, 0.914M; Connector To Connector Norcomp Cable Assemblies - D-Sub Cables
Cable Length 3 ft (9.14 dm) 2.95 ft (9 dm) 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SCANIA 16 PIN Cable Autocom DS150 Truck cable - QLC16092 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details