NorComp D-Sub Cables CCA-015-I18R152

Description
D-Sub Cable Assembly D-Type, Micro-D Black, Individual (Round) 1.50' (457.20mm) Receptacle, Female Sockets to Individual Wire Leads Shielded
Request a Quote Datasheet
Description
D-Sub Cable Assembly D-Type, Micro-D Black, Individual (Round) 1.50' (457.20mm) Receptacle, Female Sockets to Individual Wire Leads Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Cables - NOR1153-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cables
NOR1153-ND
D-Sub Cables NOR1153-ND
D-Sub Cable Assembly D-Type, Micro-D Black, Individual (Round) 1.50' (457.20mm) Receptacle, Female Sockets to Individual Wire Leads Shielded

D-Sub Cable Assembly D-Type, Micro-D Black, Individual (Round) 1.50' (457.20mm) Receptacle, Female Sockets to Individual Wire Leads Shielded

Buy Now Datasheet
Micro D, Rcpt-Free End, 15Way, 0.457M; Connector To Connector Norcomp - 39Y9336 - Newark, An Avnet Company
Chicago, IL, United States
Micro D, Rcpt-Free End, 15Way, 0.457M; Connector To Connector Norcomp
39Y9336
Micro D, Rcpt-Free End, 15Way, 0.457M; Connector To Connector Norcomp 39Y9336
MICRO D, RCPT-FREE END, 15WAY, 0.457M; Connector to Connector:Micro-D Receptacle to Free End; No. of Positions:15Position s; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:Black; Product Range:CCA Series RoHS Compliant: Yes

MICRO D, RCPT-FREE END, 15WAY, 0.457M; Connector to Connector:Micro-D Receptacle to Free End; No. of Positions:15Positions; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:Black; Product Range:CCA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number NOR1153-ND 39Y9336
Product Name D-Sub Cables Micro D, Rcpt-Free End, 15Way, 0.457M; Connector To Connector Norcomp
Cable Length 1.5 ft (4.57 dm) 1.5 ft (4.57 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.6667 ft (2.03 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023050 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details