NorComp D-Sub Cables CCA-009-M02R152

Description
D-Sub Cable Assembly D-Type, Micro-D Black, Individual (Round) 6.56' (2.00m) Receptacle, Female Sockets to Individual Wire Leads Shielded
Request a Quote Datasheet
Description
D-Sub Cable Assembly D-Type, Micro-D Black, Individual (Round) 6.56' (2.00m) Receptacle, Female Sockets to Individual Wire Leads Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Cables - CCA-009-M02R152-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cable Assembly D-Type, Micro-D Black, Individual (Round) 6.56' (2.00m) Receptacle, Female Sockets to Individual Wire Leads Shielded

D-Sub Cable Assembly D-Type, Micro-D Black, Individual (Round) 6.56' (2.00m) Receptacle, Female Sockets to Individual Wire Leads Shielded

Buy Now Datasheet
Cable, Micro-D, Socket, 2M, 9Way; Connector To Connector Norcomp - 07W3943 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Micro-D, Socket, 2M, 9Way; Connector To Connector Norcomp
07W3943
Cable, Micro-D, Socket, 2M, 9Way; Connector To Connector Norcomp 07W3943
CABLE, MICRO-D, SOCKET, 2M, 9WAY; Connector to Connector:D-Sub Receptacle to Free End; Cable Length - Imperial:78.74"; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2018); Cable Assembly RoHS Compliant: Yes

CABLE, MICRO-D, SOCKET, 2M, 9WAY; Connector to Connector:D-Sub Receptacle to Free End; Cable Length - Imperial:78.74"; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2018); Cable Assembly RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - D-Sub Cables - CCA-009-M02R152 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Sub Cables
CCA-009-M02R152
Cable Assemblies - D-Sub Cables CCA-009-M02R152
CABLE ASSY D TO MICR D 9P BLK 2M

CABLE ASSY D TO MICR D 9P BLK 2M

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CCA-009-M02R152-ND 07W3943 CCA-009-M02R152
Product Name D-Sub Cables Cable, Micro-D, Socket, 2M, 9Way; Connector To Connector Norcomp Cable Assemblies - D-Sub Cables
Cable Length 6.56 ft (19.99 dm) 6.56 ft (20 dm) 6.56 ft (19.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details