NorComp D-Sub Cables CCA-009-I72R152

Description
D-Sub Cable Assembly D-Type, Micro-D Black, Individual (Round) 6.00' (1.83m) Receptacle, Female Sockets to Individual Wire Leads Shielded
Request a Quote Datasheet
Description
D-Sub Cable Assembly D-Type, Micro-D Black, Individual (Round) 6.00' (1.83m) Receptacle, Female Sockets to Individual Wire Leads Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Cables - NOR1149-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cables
NOR1149-ND
D-Sub Cables NOR1149-ND
D-Sub Cable Assembly D-Type, Micro-D Black, Individual (Round) 6.00' (1.83m) Receptacle, Female Sockets to Individual Wire Leads Shielded

D-Sub Cable Assembly D-Type, Micro-D Black, Individual (Round) 6.00' (1.83m) Receptacle, Female Sockets to Individual Wire Leads Shielded

Buy Now Datasheet
Micro D, Rcpt-Free End, 9Way, 1.829M; Connector To Connector Norcomp - 39Y9335 - Newark, An Avnet Company
Chicago, IL, United States
Micro D, Rcpt-Free End, 9Way, 1.829M; Connector To Connector Norcomp
39Y9335
Micro D, Rcpt-Free End, 9Way, 1.829M; Connector To Connector Norcomp 39Y9335
MICRO D, RCPT-FREE END, 9WAY, 1.829M; Connector to Connector:Micro-D Receptacle to Free End; No. of Positions:9Positions ; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:CCA Series RoHS Compliant: Yes

MICRO D, RCPT-FREE END, 9WAY, 1.829M; Connector to Connector:Micro-D Receptacle to Free End; No. of Positions:9Positions; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:CCA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number NOR1149-ND 39Y9335
Product Name D-Sub Cables Micro D, Rcpt-Free End, 9Way, 1.829M; Connector To Connector Norcomp
Cable Length 6 ft (18.29 dm) 5.91 ft (18 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBB-M12W5-P-10-LE5 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications Wire colors and connection numbers as per EN 60947-5-2 EN 61076-2-101
View Details
Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Power, Line Cables and Extension Cords - 189-512008-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8 ft (24.38 dm)
Connector Type NEMA 5-15P
View Details