NorComp D-Sub Cables CCA-009-I36R152

Description
D-Sub Cable Assembly D-Type, Micro-D Black, Individual (Round) 3.00' (914.40mm) Receptacle, Female Sockets to Individual Wire Leads Shielded
Request a Quote Datasheet
Description
D-Sub Cable Assembly D-Type, Micro-D Black, Individual (Round) 3.00' (914.40mm) Receptacle, Female Sockets to Individual Wire Leads Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Cables - NOR1154-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cables
NOR1154-ND
D-Sub Cables NOR1154-ND
D-Sub Cable Assembly D-Type, Micro-D Black, Individual (Round) 3.00' (914.40mm) Receptacle, Female Sockets to Individual Wire Leads Shielded

D-Sub Cable Assembly D-Type, Micro-D Black, Individual (Round) 3.00' (914.40mm) Receptacle, Female Sockets to Individual Wire Leads Shielded

Buy Now Datasheet
Micro D, Rcpt-Free End, 9Way, 0.914M; Connector To Connector Norcomp - 39Y9334 - Newark, An Avnet Company
Chicago, IL, United States
Micro D, Rcpt-Free End, 9Way, 0.914M; Connector To Connector Norcomp
39Y9334
Micro D, Rcpt-Free End, 9Way, 0.914M; Connector To Connector Norcomp 39Y9334
MICRO D, RCPT-FREE END, 9WAY, 0.914M; Connector to Connector:Micro-D Receptacle to Free End; No. of Positions:9Positions ; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Black; Product Range:CCA Series RoHS Compliant: Yes

MICRO D, RCPT-FREE END, 9WAY, 0.914M; Connector to Connector:Micro-D Receptacle to Free End; No. of Positions:9Positions; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Black; Product Range:CCA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number NOR1154-ND 39Y9334
Product Name D-Sub Cables Micro D, Rcpt-Free End, 9Way, 0.914M; Connector To Connector Norcomp
Cable Length 3 ft (9.14 dm) 2.95 ft (9 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details