NorComp Circular Cable Assemblies - CCA-000-M03R230 CCA-000-M03R230

Description
Manufacturer: NorComp Inc. Win Source Part Number: 1005354-CCA-000-M03R 230 Color: Black Connector Type: Circular 04 pos Female, Right Angle to Female, Right Angle Length: 9.84' (3.00m) Cable Type: Round Categories: Cable Assemblies Status: Active Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: NorComp Inc. Win Source Part Number: 1005354-CCA-000-M03R 230 Color: Black Connector Type: Circular 04 pos Female, Right Angle to Female, Right Angle Length: 9.84' (3.00m) Cable Type: Round Categories: Cable Assemblies Status: Active Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Circular Cable Assemblies - CCA-000-M03R230
1005354-CCA-000-M03R230
Circular Cable Assemblies - CCA-000-M03R230 1005354-CCA-000-M03R230
Manufacturer: NorComp Inc. Win Source Part Number: 1005354-CCA-000-M03R 230 Color: Black Connector Type: Circular 04 pos Female, Right Angle to Female, Right Angle Length: 9.84' (3.00m) Cable Type: Round Categories: Cable Assemblies Status: Active Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: NorComp Inc.
Win Source Part Number: 1005354-CCA-000-M03R230
Color: Black
Connector Type: Circular 04 pos Female, Right Angle to Female, Right Angle
Length: 9.84' (3.00m)
Cable Type: Round
Categories: Cable Assemblies
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1005354-CCA-000-M03R230
Product Name Circular Cable Assemblies - CCA-000-M03R230
Unlock Full Specs
to access all available technical data

Similar Products

OBD overmolded plug to Mitsubishi 12pin male with DC jack - QLC16047 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details