NorComp Cable Assemblies - Circular Cable Assemblies CCA-000-M02R210

Description
Win Source Part Number: 1217757-CCA-000-M02R 210 Category: Cable Assemblies>Circular Cable Assemblies Series: VULCON™ Color: Black Package: Bag Ingress Protection: IP67 - Dust Tight, Waterproof Length: 6.56' (2.00m) Cable Type: Round Shielding: Shielded Usage: Industrial Environments Standard Package: 20 Alternative Parts (Cross-Reference): CCA000M02R210; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.42.9090 Mfr: NorComp Inc. Other Names: NOR1460 Base Product Number: CCA-000 1st Connector Type: Plug 1st Connector Gender: Female Sockets 1st Connector Number of Positions: 4 1st Connector Number of Positions Loaded: All 1st Connector Shell Size - Insert: M12 1st Connector Orientation: Keyed 1st Connector Mounting Type: Free Hanging (In-Line) 2nd Connector Type: Plug 2nd Connector Gender: Female Sockets 2nd Connector Number of Positions: 4 2nd Connector Number of Positions Loaded: All 2nd Connector Shell Size - Insert: M12 2nd Connector Orientation: Keyed 2nd Connector Mounting Type: Free Hanging (In-Line) Assembly Configuration: Standard Cable Material: Polyvinyl Chloride (PVC)
Request a Quote Datasheet
Description
Win Source Part Number: 1217757-CCA-000-M02R 210 Category: Cable Assemblies>Circular Cable Assemblies Series: VULCON™ Color: Black Package: Bag Ingress Protection: IP67 - Dust Tight, Waterproof Length: 6.56' (2.00m) Cable Type: Round Shielding: Shielded Usage: Industrial Environments Standard Package: 20 Alternative Parts (Cross-Reference): CCA000M02R210; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.42.9090 Mfr: NorComp Inc. Other Names: NOR1460 Base Product Number: CCA-000 1st Connector Type: Plug 1st Connector Gender: Female Sockets 1st Connector Number of Positions: 4 1st Connector Number of Positions Loaded: All 1st Connector Shell Size - Insert: M12 1st Connector Orientation: Keyed 1st Connector Mounting Type: Free Hanging (In-Line) 2nd Connector Type: Plug 2nd Connector Gender: Female Sockets 2nd Connector Number of Positions: 4 2nd Connector Number of Positions Loaded: All 2nd Connector Shell Size - Insert: M12 2nd Connector Orientation: Keyed 2nd Connector Mounting Type: Free Hanging (In-Line) Assembly Configuration: Standard Cable Material: Polyvinyl Chloride (PVC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Circular Cable Assemblies
1217757-CCA-000-M02R210
Cable Assemblies - Circular Cable Assemblies 1217757-CCA-000-M02R210
Win Source Part Number: 1217757-CCA-000-M02R 210 Category: Cable Assemblies>Circular Cable Assemblies Series: VULCON™ Color: Black Package: Bag Ingress Protection: IP67 - Dust Tight, Waterproof Length: 6.56' (2.00m) Cable Type: Round Shielding: Shielded Usage: Industrial Environments Standard Package: 20 Alternative Parts (Cross-Reference): CCA000M02R210; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.42.9090 Mfr: NorComp Inc. Other Names: NOR1460 Base Product Number: CCA-000 1st Connector Type: Plug 1st Connector Gender: Female Sockets 1st Connector Number of Positions: 4 1st Connector Number of Positions Loaded: All 1st Connector Shell Size - Insert: M12 1st Connector Orientation: Keyed 1st Connector Mounting Type: Free Hanging (In-Line) 2nd Connector Type: Plug 2nd Connector Gender: Female Sockets 2nd Connector Number of Positions: 4 2nd Connector Number of Positions Loaded: All 2nd Connector Shell Size - Insert: M12 2nd Connector Orientation: Keyed 2nd Connector Mounting Type: Free Hanging (In-Line) Assembly Configuration: Standard Cable Material: Polyvinyl Chloride (PVC)

Win Source Part Number: 1217757-CCA-000-M02R210
Category: Cable Assemblies>Circular Cable Assemblies
Series: VULCON™
Color: Black
Package: Bag
Ingress Protection: IP67 - Dust Tight, Waterproof
Length: 6.56' (2.00m)
Cable Type: Round
Shielding: Shielded
Usage: Industrial Environments
Standard Package: 20
Alternative Parts (Cross-Reference): CCA000M02R210;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.42.9090
Mfr: NorComp Inc.
Other Names: NOR1460
Base Product Number: CCA-000
1st Connector Type: Plug
1st Connector Gender: Female Sockets
1st Connector Number of Positions: 4
1st Connector Number of Positions Loaded: All
1st Connector Shell Size - Insert: M12
1st Connector Orientation: Keyed
1st Connector Mounting Type: Free Hanging (In-Line)
2nd Connector Type: Plug
2nd Connector Gender: Female Sockets
2nd Connector Number of Positions: 4
2nd Connector Number of Positions Loaded: All
2nd Connector Shell Size - Insert: M12
2nd Connector Orientation: Keyed
2nd Connector Mounting Type: Free Hanging (In-Line)
Assembly Configuration: Standard
Cable Material: Polyvinyl Chloride (PVC)

Buy Now Datasheet
Circular Cable Assemblies - NOR1460-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
NOR1460-ND
Circular Cable Assemblies NOR1460-ND
Cable Assembly 6.56' (2.00m)

Cable Assembly 6.56' (2.00m)

Buy Now Datasheet
Assembly Cable, Indust Automation Cords (M8, M12, etc) - CCA-000-M02R210 - Heilind Electronics, Inc.
Wilmington, MA, United States
Assembly Cable, Indust Automation Cords (M8, M12, etc)
CCA-000-M02R210
Assembly Cable, Indust Automation Cords (M8, M12, etc) CCA-000-M02R210
Assembly Cable, Indust Automation Cords (M8, M12, etc)

Assembly Cable, Indust Automation Cords (M8, M12, etc)

Buy Now
Sensor Cord, M12 Rcpt-M12 Rcpt, 2M Rohs Compliant Norcomp - 71AH2642 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, M12 Rcpt-M12 Rcpt, 2M Rohs Compliant Norcomp
71AH2642
Sensor Cord, M12 Rcpt-M12 Rcpt, 2M Rohs Compliant Norcomp 71AH2642
SENSOR CORD, M12 RCPT-M12 RCPT, 2M ROHS COMPLIANT: YES

SENSOR CORD, M12 RCPT-M12 RCPT, 2M ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1217757-CCA-000-M02R210 NOR1460-ND CCA-000-M02R210 71AH2642
Product Name Cable Assemblies - Circular Cable Assemblies Circular Cable Assemblies Assembly Cable, Indust Automation Cords (M8, M12, etc) Sensor Cord, M12 Rcpt-M12 Rcpt, 2M Rohs Compliant Norcomp
Cable Length 6.56 ft (19.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

usb to db9 cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; USB A
View Details
Twisted Pair Cable - 091339-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Precision Test Cable, 18.0 GHz, 10.0 ft. (3.05m) - CBL-10FT-SMNM+ - Mini-Circuits
Specs
Cable Length 10 ft (30.48 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies - Power, Line Cables and Extension Cords - 70006020300 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm)
Rated Temperature -15 to 70 C (5 to 158 F)
View Details