EDAC, Inc. Centronics Connectors B57-050-221-202

Description
50 Position Receptacle Connector Through Hole Solder
Request a Quote Datasheet
Description
50 Position Receptacle Connector Through Hole Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centronics Connectors - 151-1097-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
151-1097-ND
Centronics Connectors 151-1097-ND
50 Position Receptacle Connector Through Hole Solder

50 Position Receptacle Connector Through Hole Solder

Buy Now Datasheet
I/o Connector, Female, 50 Position, Press Fit; No. Of Contacts Edac - 59K0122 - Newark, An Avnet Company
Chicago, IL, United States
I/o Connector, Female, 50 Position, Press Fit; No. Of Contacts Edac
59K0122
I/o Connector, Female, 50 Position, Press Fit; No. Of Contacts Edac 59K0122
I/O CONNECTOR, FEMALE, 50 POSITION, PRESS FIT; No. of Contacts:50Contacts; Gender:Receptacle; Connector Type:Centronics; Contact Termination Type:Through Hole; Product Range:B57 Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

I/O CONNECTOR, FEMALE, 50 POSITION, PRESS FIT; No. of Contacts:50Contacts; Gender:Receptacle; Connector Type:Centronics; Contact Termination Type:Through Hole; Product Range:B57 Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-1097-ND 59K0122
Product Name Centronics Connectors I/o Connector, Female, 50 Position, Press Fit; No. Of Contacts Edac
Connector Type Receptacle Centronics Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 5552130-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
3 suppliers
PC Pin, Single Post Connectors - 36-1356-3-ND - DigiKey
Specs
Mounting Through Hole
View Details
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A28500-121-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details