EDAC, Inc. Modular Connectors / Ethernet Connectors A20-108-662-310

Description
Modular Connectors / Ethernet Connectors 1X1 LED RED/GRN R/A SHIELDED
Datasheet
Description
Modular Connectors / Ethernet Connectors 1X1 LED RED/GRN R/A SHIELDED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors / Ethernet Connectors - A20-108-662-310 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
A20-108-662-310
Modular Connectors / Ethernet Connectors A20-108-662-310
Modular Connectors / Ethernet Connectors 1X1 LED RED/GRN R/A SHIELDED

Modular Connectors / Ethernet Connectors 1X1 LED RED/GRN R/A SHIELDED

Buy Now Datasheet
Cat5 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Edac - 09J5036 - Newark, An Avnet Company
Chicago, IL, United States
Cat5 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Edac
09J5036
Cat5 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Edac 09J5036
CAT5 RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

CAT5 RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A20-108-662-310 09J5036
Product Name Modular Connectors / Ethernet Connectors Cat5 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Edac
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Gender Female / Jack
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 1.27mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
M12 Bus Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190508 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details