NorComp D Sub Back Shell, Size Db, Zinc Alloy; Product Range Norcomp 994-025-030R121

Description
D SUB BACK SHELL, SIZE DB, ZINC ALLOY; Product Range:ARMOR 994 Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes
Description
D SUB BACK SHELL, SIZE DB, ZINC ALLOY; Product Range:ARMOR 994 Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Back Shell, Size Db, Zinc Alloy; Product Range Norcomp - 39Y9120 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Back Shell, Size Db, Zinc Alloy; Product Range Norcomp
39Y9120
D Sub Back Shell, Size Db, Zinc Alloy; Product Range Norcomp 39Y9120
D SUB BACK SHELL, SIZE DB, ZINC ALLOY; Product Range:ARMOR 994 Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

D SUB BACK SHELL, SIZE DB, ZINC ALLOY; Product Range:ARMOR 994 Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 39Y9120
Product Name D Sub Back Shell, Size Db, Zinc Alloy; Product Range Norcomp
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 68 mm (2.68 inch)
Bearing Bore / Ring O.D. 2.36 inch (60 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details