NorComp D Sub Backshell, Slidelock, Armor 994 Series, De, 180 , Zinc Alloy Body Rohs Compliant Norcomp 994-009-030R121

Description
D Sub Backshell, Slidelock, ARMOR 994 Series, DE, 180 , Zinc Alloy Body RoHS Compliant: Yes
Datasheet
Description
D Sub Backshell, Slidelock, ARMOR 994 Series, DE, 180 , Zinc Alloy Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, Slidelock, Armor 994 Series, De, 180 , Zinc Alloy Body Rohs Compliant Norcomp - 07W6533 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, Slidelock, Armor 994 Series, De, 180 , Zinc Alloy Body Rohs Compliant Norcomp
07W6533
D Sub Backshell, Slidelock, Armor 994 Series, De, 180 , Zinc Alloy Body Rohs Compliant Norcomp 07W6533
D Sub Backshell, Slidelock, ARMOR 994 Series, DE, 180 , Zinc Alloy Body RoHS Compliant: Yes

D Sub Backshell, Slidelock, ARMOR 994 Series, DE, 180 , Zinc Alloy Body RoHS Compliant: Yes

Supplier's Site
D Sub Back Shell, Enet, 180Deg, Size De; Product Range Norcomp - 41Y0716 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Back Shell, Enet, 180Deg, Size De; Product Range Norcomp
41Y0716
D Sub Back Shell, Enet, 180Deg, Size De; Product Range Norcomp 41Y0716
D SUB BACK SHELL, ENET, 180DEG, SIZE DE; Product Range:ARMOR 994 Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

D SUB BACK SHELL, ENET, 180DEG, SIZE DE; Product Range:ARMOR 994 Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 07W6533
Product Name D Sub Backshell, Slidelock, Armor 994 Series, De, 180 , Zinc Alloy Body Rohs Compliant Norcomp
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details