NorComp D Sub Back Shell, Size De, Abs; Product Range Norcomp 993-009-010R031

Description
D SUB BACK SHELL, SIZE DE, ABS; Product Range:ARMOR 993 Series; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes
Datasheet
Description
D SUB BACK SHELL, SIZE DE, ABS; Product Range:ARMOR 993 Series; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Back Shell, Size De, Abs; Product Range Norcomp - 39Y9115 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Back Shell, Size De, Abs; Product Range Norcomp
39Y9115
D Sub Back Shell, Size De, Abs; Product Range Norcomp 39Y9115
D SUB BACK SHELL, SIZE DE, ABS; Product Range:ARMOR 993 Series; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes

D SUB BACK SHELL, SIZE DE, ABS; Product Range:ARMOR 993 Series; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 39Y9115
Product Name D Sub Back Shell, Size De, Abs; Product Range Norcomp
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details