NorComp D-Sub Connector Assemblies 988-068-130L121

Description
68 Position D-Type Plug, Male Pins Connector
Request a Quote Datasheet
Description
68 Position D-Type Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 988-068-130L121-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
988-068-130L121-ND
D-Sub Connector Assemblies 988-068-130L121-ND
68 Position D-Type Plug, Male Pins Connector

68 Position D-Type Plug, Male Pins Connector

Buy Now Datasheet
Connector, Scsi, Plug, 68Pos, Solder; No. Of Contacts Norcomp - 55X2267 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Scsi, Plug, 68Pos, Solder; No. Of Contacts Norcomp
55X2267
Connector, Scsi, Plug, 68Pos, Solder; No. Of Contacts Norcomp 55X2267
CONNECTOR, SCSI, PLUG, 68POS, SOLDER; No. of Contacts:68Contacts; Gender:Plug; Connector Type:SCSI; Contact Termination Type:Solder; Product Range:988 Series; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, SCSI, PLUG, 68POS, SOLDER; No. of Contacts:68Contacts; Gender:Plug; Connector Type:SCSI; Contact Termination Type:Solder; Product Range:988 Series; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 988-068-130L121-ND 55X2267
Product Name D-Sub Connector Assemblies Connector, Scsi, Plug, 68Pos, Solder; No. Of Contacts Norcomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7376 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
ZS4000-2108 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details