NorComp D-Sub Connector Assemblies 988-050-130L121

Description
50 Position D-Type Plug, Male Pins Connector
Request a Quote Datasheet
Description
50 Position D-Type Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 988-050-130L121-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
988-050-130L121-ND
D-Sub Connector Assemblies 988-050-130L121-ND
50 Position D-Type Plug, Male Pins Connector

50 Position D-Type Plug, Male Pins Connector

Buy Now Datasheet
Connector, Scsi, Plug, 50Pos, Solder; No. Of Contacts Norcomp - 55X2266 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Scsi, Plug, 50Pos, Solder; No. Of Contacts Norcomp
55X2266
Connector, Scsi, Plug, 50Pos, Solder; No. Of Contacts Norcomp 55X2266
CONNECTOR, SCSI, PLUG, 50POS, SOLDER; No. of Contacts:50Contacts; Gender:Plug; Connector Type:SCSI; Contact Termination Type:Solder; Product Range:988 Series; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, SCSI, PLUG, 50POS, SOLDER; No. of Contacts:50Contacts; Gender:Plug; Connector Type:SCSI; Contact Termination Type:Solder; Product Range:988 Series; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 988-050-130L121-ND 55X2266
Product Name D-Sub Connector Assemblies Connector, Scsi, Plug, 50Pos, Solder; No. Of Contacts Norcomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
NPT Hermetic Terminal Seal - 26212 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details