NorComp D Sub Backshell, 90Deg/180Deg, Size Db; Product Range Norcomp 982-025-020R121

Description
D SUB BACKSHELL, 90DEG/180DEG, SIZE DB; Product Range:ARMOR 982 Series; D Sub Shell Size:DB; Cable Exit Angle:90°, 180°; Connector Body Material:Metallised Plastic Body RoHS Compliant: Yes
Description
D SUB BACKSHELL, 90DEG/180DEG, SIZE DB; Product Range:ARMOR 982 Series; D Sub Shell Size:DB; Cable Exit Angle:90°, 180°; Connector Body Material:Metallised Plastic Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, 90Deg/180Deg, Size Db; Product Range Norcomp - 94W6975 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, 90Deg/180Deg, Size Db; Product Range Norcomp
94W6975
D Sub Backshell, 90Deg/180Deg, Size Db; Product Range Norcomp 94W6975
D SUB BACKSHELL, 90DEG/180DEG, SIZE DB; Product Range:ARMOR 982 Series; D Sub Shell Size:DB; Cable Exit Angle:90°, 180°; Connector Body Material:Metallised Plastic Body RoHS Compliant: Yes

D SUB BACKSHELL, 90DEG/180DEG, SIZE DB; Product Range:ARMOR 982 Series; D Sub Shell Size:DB; Cable Exit Angle:90°, 180°; Connector Body Material:Metallised Plastic Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 94W6975
Product Name D Sub Backshell, 90Deg/180Deg, Size Db; Product Range Norcomp
Unlock Full Specs
to access all available technical data

Similar Products

.253 in. ID, .373 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-253375500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 90 mm (3.54 inch)
Bearing Bore / Ring O.D. 3.15 inch (80 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details