NorComp D Sub Back Shell, Enet, 90Deg, Size De; Product Range Norcomp 981-009-130R121

Description
D SUB BACK SHELL, ENET, 90DEG, SIZE DE; Product Range:ARMOR 981 Series; D Sub Shell Size:DE; Cable Exit Angle:90°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes
Datasheet
Description
D SUB BACK SHELL, ENET, 90DEG, SIZE DE; Product Range:ARMOR 981 Series; D Sub Shell Size:DE; Cable Exit Angle:90°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Back Shell, Enet, 90Deg, Size De; Product Range Norcomp - 41Y0715 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Back Shell, Enet, 90Deg, Size De; Product Range Norcomp
41Y0715
D Sub Back Shell, Enet, 90Deg, Size De; Product Range Norcomp 41Y0715
D SUB BACK SHELL, ENET, 90DEG, SIZE DE; Product Range:ARMOR 981 Series; D Sub Shell Size:DE; Cable Exit Angle:90°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

D SUB BACK SHELL, ENET, 90DEG, SIZE DE; Product Range:ARMOR 981 Series; D Sub Shell Size:DE; Cable Exit Angle:90°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

Supplier's Site
D Sub Backshell, Unc 4-40, Armor 981 Series, De, 90 , Zinc Alloy Body Rohs Compliant Norcomp - 24W8312 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, Unc 4-40, Armor 981 Series, De, 90 , Zinc Alloy Body Rohs Compliant Norcomp
24W8312
D Sub Backshell, Unc 4-40, Armor 981 Series, De, 90 , Zinc Alloy Body Rohs Compliant Norcomp 24W8312
D Sub Backshell, UNC 4-40, ARMOR 981 Series, DE, 90 , Zinc Alloy Body RoHS Compliant: Yes

D Sub Backshell, UNC 4-40, ARMOR 981 Series, DE, 90 , Zinc Alloy Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 41Y0715
Product Name D Sub Back Shell, Enet, 90Deg, Size De; Product Range Norcomp
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 17 mm (0.6693 inch)
Bearing Bore / Ring O.D. 0.5512 inch (14 mm)
View Details