NorComp D Sub Back Shell, Enet, 90Deg, Size De; Product Range Norcomp 981-009-030R121

Description
D SUB BACK SHELL, ENET, 90DEG, SIZE DE; Product Range:ARMOR 981 Series; D Sub Shell Size:DE; Cable Exit Angle:90°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes
Description
D SUB BACK SHELL, ENET, 90DEG, SIZE DE; Product Range:ARMOR 981 Series; D Sub Shell Size:DE; Cable Exit Angle:90°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Back Shell, Enet, 90Deg, Size De; Product Range Norcomp - 41Y0714 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Back Shell, Enet, 90Deg, Size De; Product Range Norcomp
41Y0714
D Sub Back Shell, Enet, 90Deg, Size De; Product Range Norcomp 41Y0714
D SUB BACK SHELL, ENET, 90DEG, SIZE DE; Product Range:ARMOR 981 Series; D Sub Shell Size:DE; Cable Exit Angle:90°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

D SUB BACK SHELL, ENET, 90DEG, SIZE DE; Product Range:ARMOR 981 Series; D Sub Shell Size:DE; Cable Exit Angle:90°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 41Y0714
Product Name D Sub Back Shell, Enet, 90Deg, Size De; Product Range Norcomp
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15 mm (0.5906 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details