NorComp D Sub Back Shell, 180Deg, Size Db, Zinc; Product Range Norcomp 979-025-030R121

Description
D SUB BACK SHELL, 180DEG, SIZE DB, ZINC; Product Range:ARMOR 979 Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes
Datasheet
Description
D SUB BACK SHELL, 180DEG, SIZE DB, ZINC; Product Range:ARMOR 979 Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Back Shell, 180Deg, Size Db, Zinc; Product Range Norcomp - 41Y0713 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Back Shell, 180Deg, Size Db, Zinc; Product Range Norcomp
41Y0713
D Sub Back Shell, 180Deg, Size Db, Zinc; Product Range Norcomp 41Y0713
D SUB BACK SHELL, 180DEG, SIZE DB, ZINC; Product Range:ARMOR 979 Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

D SUB BACK SHELL, 180DEG, SIZE DB, ZINC; Product Range:ARMOR 979 Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

Supplier's Site Datasheet
D Sub Backshell, Unc 4-40, Armor 979 Series, Db, 180 , Zinc Alloy Body Rohs Compliant Norcomp - 07W6530 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, Unc 4-40, Armor 979 Series, Db, 180 , Zinc Alloy Body Rohs Compliant Norcomp
07W6530
D Sub Backshell, Unc 4-40, Armor 979 Series, Db, 180 , Zinc Alloy Body Rohs Compliant Norcomp 07W6530
D Sub Backshell, UNC 4-40, ARMOR 979 Series, DB, 180 , Zinc Alloy Body RoHS Compliant: Yes

D Sub Backshell, UNC 4-40, ARMOR 979 Series, DB, 180 , Zinc Alloy Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 41Y0713
Product Name D Sub Back Shell, 180Deg, Size Db, Zinc; Product Range Norcomp
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 305 mm (12.01 inch)
Bearing Bore / Ring O.D. 11.02 inch (280 mm)
View Details