NorComp D Sub Back Shell, 180Deg, Size Da, Zinc; Product Range Norcomp 979-015-030R121

Description
D SUB BACK SHELL, 180DEG, SIZE DA, ZINC; Product Range:ARMOR 979 Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes
Datasheet
Description
D SUB BACK SHELL, 180DEG, SIZE DA, ZINC; Product Range:ARMOR 979 Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Back Shell, 180Deg, Size Da, Zinc; Product Range Norcomp - 40Y8230 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Back Shell, 180Deg, Size Da, Zinc; Product Range Norcomp
40Y8230
D Sub Back Shell, 180Deg, Size Da, Zinc; Product Range Norcomp 40Y8230
D SUB BACK SHELL, 180DEG, SIZE DA, ZINC; Product Range:ARMOR 979 Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

D SUB BACK SHELL, 180DEG, SIZE DA, ZINC; Product Range:ARMOR 979 Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

Supplier's Site Datasheet
D Sub Backshell, Unc 4-40, Armor 979 Series, Da, 180 , Zinc Alloy Body Rohs Compliant Norcomp - 07W6529 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, Unc 4-40, Armor 979 Series, Da, 180 , Zinc Alloy Body Rohs Compliant Norcomp
07W6529
D Sub Backshell, Unc 4-40, Armor 979 Series, Da, 180 , Zinc Alloy Body Rohs Compliant Norcomp 07W6529
D Sub Backshell, UNC 4-40, ARMOR 979 Series, DA, 180 , Zinc Alloy Body RoHS Compliant: Yes

D Sub Backshell, UNC 4-40, ARMOR 979 Series, DA, 180 , Zinc Alloy Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 40Y8230
Product Name D Sub Back Shell, 180Deg, Size Da, Zinc; Product Range Norcomp
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details