NorComp D Sub Back Shell, Size Da, Abs; Product Range Norcomp 979-015-020R121

Description
D SUB BACK SHELL, SIZE DA, ABS; Product Range:ARMOR 979 Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes
Datasheet
Description
D SUB BACK SHELL, SIZE DA, ABS; Product Range:ARMOR 979 Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Back Shell, Size Da, Abs; Product Range Norcomp - 39Y9096 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Back Shell, Size Da, Abs; Product Range Norcomp
39Y9096
D Sub Back Shell, Size Da, Abs; Product Range Norcomp 39Y9096
D SUB BACK SHELL, SIZE DA, ABS; Product Range:ARMOR 979 Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes

D SUB BACK SHELL, SIZE DA, ABS; Product Range:ARMOR 979 Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 39Y9096
Product Name D Sub Back Shell, Size Da, Abs; Product Range Norcomp
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 14.3 mm (0.5630 inch)
Bearing Bore / Ring O.D. 0.3750 inch (9.52 mm)
View Details