NorComp D Sub Back Shell, 180Deg, Size De, Zinc; Product Range Norcomp 979-009-030R121

Description
D SUB BACK SHELL, 180DEG, SIZE DE, ZINC; Product Range:ARMOR 979 Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes
Datasheet
Description
D SUB BACK SHELL, 180DEG, SIZE DE, ZINC; Product Range:ARMOR 979 Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Back Shell, 180Deg, Size De, Zinc; Product Range Norcomp - 41Y0712 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Back Shell, 180Deg, Size De, Zinc; Product Range Norcomp
41Y0712
D Sub Back Shell, 180Deg, Size De, Zinc; Product Range Norcomp 41Y0712
D SUB BACK SHELL, 180DEG, SIZE DE, ZINC; Product Range:ARMOR 979 Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

D SUB BACK SHELL, 180DEG, SIZE DE, ZINC; Product Range:ARMOR 979 Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 41Y0712
Product Name D Sub Back Shell, 180Deg, Size De, Zinc; Product Range Norcomp
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details