NorComp D Sub Back Shell, Size Da, Abs; Product Range Norcomp 978-015-020R121

Description
D SUB BACK SHELL, SIZE DA, ABS; Product Range:ARMOR 978 Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes
Description
D SUB BACK SHELL, SIZE DA, ABS; Product Range:ARMOR 978 Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Back Shell, Size Da, Abs; Product Range Norcomp - 39Y9086 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Back Shell, Size Da, Abs; Product Range Norcomp
39Y9086
D Sub Back Shell, Size Da, Abs; Product Range Norcomp 39Y9086
D SUB BACK SHELL, SIZE DA, ABS; Product Range:ARMOR 978 Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes

D SUB BACK SHELL, SIZE DA, ABS; Product Range:ARMOR 978 Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 39Y9086
Product Name D Sub Back Shell, Size Da, Abs; Product Range Norcomp
Unlock Full Specs
to access all available technical data

Similar Products

.250 in. ID, .375 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-250375250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 55 mm (2.17 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details