NorComp D Sub Back Shell, 180Deg, Size Dc, Abs; Product Range Norcomp 977-037-020R121

Description
D SUB BACK SHELL, 180DEG, SIZE DC, ABS; Product Range:ARMOR 977 Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:ABS, Nickel over Copper Plating Body RoHS Compliant: Yes
Description
D SUB BACK SHELL, 180DEG, SIZE DC, ABS; Product Range:ARMOR 977 Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:ABS, Nickel over Copper Plating Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Back Shell, 180Deg, Size Dc, Abs; Product Range Norcomp - 29Y4363 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Back Shell, 180Deg, Size Dc, Abs; Product Range Norcomp
29Y4363
D Sub Back Shell, 180Deg, Size Dc, Abs; Product Range Norcomp 29Y4363
D SUB BACK SHELL, 180DEG, SIZE DC, ABS; Product Range:ARMOR 977 Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:ABS, Nickel over Copper Plating Body RoHS Compliant: Yes

D SUB BACK SHELL, 180DEG, SIZE DC, ABS; Product Range:ARMOR 977 Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:ABS, Nickel over Copper Plating Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 29Y4363
Product Name D Sub Back Shell, 180Deg, Size Dc, Abs; Product Range Norcomp
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 19.05 mm (0.7500 inch)
Bearing Bore / Ring O.D. 0.5000 inch (12.7 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details