NorComp D Sub Back Shell, 180Deg, Size Da, Abs; Product Range Norcomp 977-015-020R121

Description
D SUB BACK SHELL, 180DEG, SIZE DA, ABS; Product Range:ARMOR 977 Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:ABS, Nickel over Copper Plating Body RoHS Compliant: Yes
Description
D SUB BACK SHELL, 180DEG, SIZE DA, ABS; Product Range:ARMOR 977 Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:ABS, Nickel over Copper Plating Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Back Shell, 180Deg, Size Da, Abs; Product Range Norcomp - 33X3982 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Back Shell, 180Deg, Size Da, Abs; Product Range Norcomp
33X3982
D Sub Back Shell, 180Deg, Size Da, Abs; Product Range Norcomp 33X3982
D SUB BACK SHELL, 180DEG, SIZE DA, ABS; Product Range:ARMOR 977 Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:ABS, Nickel over Copper Plating Body RoHS Compliant: Yes

D SUB BACK SHELL, 180DEG, SIZE DA, ABS; Product Range:ARMOR 977 Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:ABS, Nickel over Copper Plating Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 33X3982
Product Name D Sub Back Shell, 180Deg, Size Da, Abs; Product Range Norcomp
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details