NorComp D Sub Back Shell, 180Deg, Size De, Abs; Product Range Norcomp 977-009-020R121

Description
D SUB BACK SHELL, 180DEG, SIZE DE, ABS; Product Range:ARMOR 977 Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:ABS, Nickel over Copper Plating Body RoHS Compliant: Yes
Description
D SUB BACK SHELL, 180DEG, SIZE DE, ABS; Product Range:ARMOR 977 Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:ABS, Nickel over Copper Plating Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Back Shell, 180Deg, Size De, Abs; Product Range Norcomp - 83X6260 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Back Shell, 180Deg, Size De, Abs; Product Range Norcomp
83X6260
D Sub Back Shell, 180Deg, Size De, Abs; Product Range Norcomp 83X6260
D SUB BACK SHELL, 180DEG, SIZE DE, ABS; Product Range:ARMOR 977 Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:ABS, Nickel over Copper Plating Body RoHS Compliant: Yes

D SUB BACK SHELL, 180DEG, SIZE DE, ABS; Product Range:ARMOR 977 Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:ABS, Nickel over Copper Plating Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 83X6260
Product Name D Sub Back Shell, 180Deg, Size De, Abs; Product Range Norcomp
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12 mm (0.4724 inch)
Bearing Bore / Ring O.D. 0.3543 inch (9 mm)
View Details