NorComp D Sub Back Shell, Size Dc, Abs; Product Range Norcomp 976-037-020R121

Description
D SUB BACK SHELL, SIZE DC, ABS; Product Range:ARMOR 976 Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes
Description
D SUB BACK SHELL, SIZE DC, ABS; Product Range:ARMOR 976 Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Back Shell, Size Dc, Abs; Product Range Norcomp - 39Y9072 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Back Shell, Size Dc, Abs; Product Range Norcomp
39Y9072
D Sub Back Shell, Size Dc, Abs; Product Range Norcomp 39Y9072
D SUB BACK SHELL, SIZE DC, ABS; Product Range:ARMOR 976 Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes

D SUB BACK SHELL, SIZE DC, ABS; Product Range:ARMOR 976 Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 39Y9072
Product Name D Sub Back Shell, Size Dc, Abs; Product Range Norcomp
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Mounting Plates, 0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details