NorComp D Sub Backshell, 180Deg, Size Db; Product Range Norcomp 975M025-030R121

Description
D SUB BACKSHELL, 180DEG, SIZE DB; Product Range:ARMOR 975M Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes
Description
D SUB BACKSHELL, 180DEG, SIZE DB; Product Range:ARMOR 975M Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, 180Deg, Size Db; Product Range Norcomp - 61AC5777 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, 180Deg, Size Db; Product Range Norcomp
61AC5777
D Sub Backshell, 180Deg, Size Db; Product Range Norcomp 61AC5777
D SUB BACKSHELL, 180DEG, SIZE DB; Product Range:ARMOR 975M Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

D SUB BACKSHELL, 180DEG, SIZE DB; Product Range:ARMOR 975M Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 61AC5777
Product Name D Sub Backshell, 180Deg, Size Db; Product Range Norcomp
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 34.92 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.12 inch (28.57 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details