NorComp D Sub Backshell, 180Deg, Size De; Product Range Norcomp 975M009-030R121

Description
D SUB BACKSHELL, 180DEG, SIZE DE; Product Range:ARMOR 975M Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes
Description
D SUB BACKSHELL, 180DEG, SIZE DE; Product Range:ARMOR 975M Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, 180Deg, Size De; Product Range Norcomp - 61AC5775 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, 180Deg, Size De; Product Range Norcomp
61AC5775
D Sub Backshell, 180Deg, Size De; Product Range Norcomp 61AC5775
D SUB BACKSHELL, 180DEG, SIZE DE; Product Range:ARMOR 975M Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

D SUB BACKSHELL, 180DEG, SIZE DE; Product Range:ARMOR 975M Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 61AC5775
Product Name D Sub Backshell, 180Deg, Size De; Product Range Norcomp
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28.57 mm (1.12 inch)
Bearing Bore / Ring O.D. 0.8750 inch (22.22 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details