NorComp D Sub Back Shell, Size Dc, Abs; Product Range Norcomp 974-037-020R121

Description
D SUB BACK SHELL, SIZE DC, ABS; Product Range:ARMOR 974 Series; D Sub Shell Size:DC; Cable Exit Angle:40°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes
Description
D SUB BACK SHELL, SIZE DC, ABS; Product Range:ARMOR 974 Series; D Sub Shell Size:DC; Cable Exit Angle:40°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Back Shell, Size Dc, Abs; Product Range Norcomp - 39Y9064 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Back Shell, Size Dc, Abs; Product Range Norcomp
39Y9064
D Sub Back Shell, Size Dc, Abs; Product Range Norcomp 39Y9064
D SUB BACK SHELL, SIZE DC, ABS; Product Range:ARMOR 974 Series; D Sub Shell Size:DC; Cable Exit Angle:40°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes

D SUB BACK SHELL, SIZE DC, ABS; Product Range:ARMOR 974 Series; D Sub Shell Size:DC; Cable Exit Angle:40°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 39Y9064
Product Name D Sub Back Shell, Size Dc, Abs; Product Range Norcomp
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25.4 mm (1 inch)
Bearing Bore / Ring O.D. 0.7500 inch (19.05 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details