NorComp D Sub Back Shell, Size Dd, Abs; Product Range Norcomp 973-050-010R011

Description
D SUB BACK SHELL, SIZE DD, ABS; Product Range:ARMOR 973 Series; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes
Description
D SUB BACK SHELL, SIZE DD, ABS; Product Range:ARMOR 973 Series; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Back Shell, Size Dd, Abs; Product Range Norcomp - 39Y9059 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Back Shell, Size Dd, Abs; Product Range Norcomp
39Y9059
D Sub Back Shell, Size Dd, Abs; Product Range Norcomp 39Y9059
D SUB BACK SHELL, SIZE DD, ABS; Product Range:ARMOR 973 Series; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes

D SUB BACK SHELL, SIZE DD, ABS; Product Range:ARMOR 973 Series; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 39Y9059
Product Name D Sub Back Shell, Size Dd, Abs; Product Range Norcomp
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
0.625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 48 mm (1.89 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details