NorComp D Sub Back Shell, Size Db, Nylon 6.6; Product Range Norcomp 972-025-01SR061

Description
D SUB BACK SHELL, SIZE DB, NYLON 6.6; Product Range:ARMOR 972 Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body RoHS Compliant: Yes
Datasheet
Description
D SUB BACK SHELL, SIZE DB, NYLON 6.6; Product Range:ARMOR 972 Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Back Shell, Size Db, Nylon 6.6; Product Range Norcomp - 39Y9046 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Back Shell, Size Db, Nylon 6.6; Product Range Norcomp
39Y9046
D Sub Back Shell, Size Db, Nylon 6.6; Product Range Norcomp 39Y9046
D SUB BACK SHELL, SIZE DB, NYLON 6.6; Product Range:ARMOR 972 Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body RoHS Compliant: Yes

D SUB BACK SHELL, SIZE DB, NYLON 6.6; Product Range:ARMOR 972 Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 39Y9046
Product Name D Sub Back Shell, Size Db, Nylon 6.6; Product Range Norcomp
Unlock Full Specs
to access all available technical data

Similar Products

.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 32 mm (1.26 inch)
Bearing Bore / Ring O.D. 1.14 inch (29 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details