NorComp D Sub Back Shell, Size Db, Nylon 6.6; Product Range Norcomp 972-025-01SR011

Description
D SUB BACK SHELL, SIZE DB, NYLON 6.6; Product Range:ARMOR 972 Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body RoHS Compliant: Yes
Datasheet
Description
D SUB BACK SHELL, SIZE DB, NYLON 6.6; Product Range:ARMOR 972 Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Back Shell, Size Db, Nylon 6.6; Product Range Norcomp - 39Y9043 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Back Shell, Size Db, Nylon 6.6; Product Range Norcomp
39Y9043
D Sub Back Shell, Size Db, Nylon 6.6; Product Range Norcomp 39Y9043
D SUB BACK SHELL, SIZE DB, NYLON 6.6; Product Range:ARMOR 972 Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body RoHS Compliant: Yes

D SUB BACK SHELL, SIZE DB, NYLON 6.6; Product Range:ARMOR 972 Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 39Y9043
Product Name D Sub Back Shell, Size Db, Nylon 6.6; Product Range Norcomp
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 135 mm (5.31 inch)
Bearing Bore / Ring O.D. 4.72 inch (120 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details