D SUB BACK SHELL, SIZE DA, NYLON 6.6; Product Range:ARMOR 972 Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 39Y9041 |
| Product Name | D Sub Back Shell, Size Da, Nylon 6.6; Product Range Norcomp |