NorComp D Sub Back Shell, Size Da, Nylon 6.6; Product Range Norcomp 972-015-01SR031

Description
D SUB BACK SHELL, SIZE DA, NYLON 6.6; Product Range:ARMOR 972 Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body RoHS Compliant: Yes
Datasheet
Description
D SUB BACK SHELL, SIZE DA, NYLON 6.6; Product Range:ARMOR 972 Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Back Shell, Size Da, Nylon 6.6; Product Range Norcomp - 39Y9038 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Back Shell, Size Da, Nylon 6.6; Product Range Norcomp
39Y9038
D Sub Back Shell, Size Da, Nylon 6.6; Product Range Norcomp 39Y9038
D SUB BACK SHELL, SIZE DA, NYLON 6.6; Product Range:ARMOR 972 Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body RoHS Compliant: Yes

D SUB BACK SHELL, SIZE DA, NYLON 6.6; Product Range:ARMOR 972 Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 39Y9038
Product Name D Sub Back Shell, Size Da, Nylon 6.6; Product Range Norcomp
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 14 mm (0.5512 inch)
Bearing Bore / Ring O.D. 0.3937 inch (10 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details