NorComp Grommet, Open Sleeved, 6-7.8Mm; Grommet Type Norcomp 972-009-GROMMET

Description
GROMMET, OPEN SLEEVED, 6-7.8MM; Grommet Type:Open Sleeved; Cable Diameter Min:6mm; Cable Diameter Max:7.8mm; Grommet Material:Rubber; Mounting Hole Dia:-; Panel Thickness Max:1.7mm; Grommet Colour:-; Product Range:972 Series RoHS Compliant: Yes
Description
GROMMET, OPEN SLEEVED, 6-7.8MM; Grommet Type:Open Sleeved; Cable Diameter Min:6mm; Cable Diameter Max:7.8mm; Grommet Material:Rubber; Mounting Hole Dia:-; Panel Thickness Max:1.7mm; Grommet Colour:-; Product Range:972 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Open Sleeved, 6-7.8Mm; Grommet Type Norcomp - 52AH5797 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Open Sleeved, 6-7.8Mm; Grommet Type Norcomp
52AH5797
Grommet, Open Sleeved, 6-7.8Mm; Grommet Type Norcomp 52AH5797
GROMMET, OPEN SLEEVED, 6-7.8MM; Grommet Type:Open Sleeved; Cable Diameter Min:6mm; Cable Diameter Max:7.8mm; Grommet Material:Rubber; Mounting Hole Dia:-; Panel Thickness Max:1.7mm; Grommet Colour:-; Product Range:972 Series RoHS Compliant: Yes

GROMMET, OPEN SLEEVED, 6-7.8MM; Grommet Type:Open Sleeved; Cable Diameter Min:6mm; Cable Diameter Max:7.8mm; Grommet Material:Rubber; Mounting Hole Dia:-; Panel Thickness Max:1.7mm; Grommet Colour:-; Product Range:972 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 52AH5797
Product Name Grommet, Open Sleeved, 6-7.8Mm; Grommet Type Norcomp
Material Other; Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommet - 746 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.4370 inch (11.1 mm)
View Details
3 suppliers
Grommets for Holes in Sheet Metal - GRO-5/8-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5200 inch (13.21 mm)
View Details
Brimgard™ Continuous Grommets, Nylon - BNG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 6-11/16
Specs
Shape Round
Inside Diameter 5.75 inch (146 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details