NorComp D Sub Back Shell, Size De, Nylon 6.6; Product Range Norcomp 972-009-01SR061

Description
D SUB BACK SHELL, SIZE DE, NYLON 6.6; Product Range:ARMOR 972 Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body RoHS Compliant: Yes
Datasheet
Description
D SUB BACK SHELL, SIZE DE, NYLON 6.6; Product Range:ARMOR 972 Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Back Shell, Size De, Nylon 6.6; Product Range Norcomp - 39Y9034 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Back Shell, Size De, Nylon 6.6; Product Range Norcomp
39Y9034
D Sub Back Shell, Size De, Nylon 6.6; Product Range Norcomp 39Y9034
D SUB BACK SHELL, SIZE DE, NYLON 6.6; Product Range:ARMOR 972 Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body RoHS Compliant: Yes

D SUB BACK SHELL, SIZE DE, NYLON 6.6; Product Range:ARMOR 972 Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 39Y9034
Product Name D Sub Back Shell, Size De, Nylon 6.6; Product Range Norcomp
Unlock Full Specs
to access all available technical data

Similar Products

.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187063 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 43 mm (1.69 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details