NorComp D Sub Back Shell, Size Dc, Zinc Alloy; Product Range Norcomp 971-037-030R121

Description
D SUB BACK SHELL, SIZE DC, ZINC ALLOY; Product Range:ARMOR 971 Series; D Sub Shell Size:DC; Cable Exit Angle:45°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes
Description
D SUB BACK SHELL, SIZE DC, ZINC ALLOY; Product Range:ARMOR 971 Series; D Sub Shell Size:DC; Cable Exit Angle:45°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Back Shell, Size Dc, Zinc Alloy; Product Range Norcomp - 39Y9029 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Back Shell, Size Dc, Zinc Alloy; Product Range Norcomp
39Y9029
D Sub Back Shell, Size Dc, Zinc Alloy; Product Range Norcomp 39Y9029
D SUB BACK SHELL, SIZE DC, ZINC ALLOY; Product Range:ARMOR 971 Series; D Sub Shell Size:DC; Cable Exit Angle:45°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

D SUB BACK SHELL, SIZE DC, ZINC ALLOY; Product Range:ARMOR 971 Series; D Sub Shell Size:DC; Cable Exit Angle:45°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 39Y9029
Product Name D Sub Back Shell, Size Dc, Zinc Alloy; Product Range Norcomp
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 130 mm (5.12 inch)
Bearing Bore / Ring O.D. 4.72 inch (120 mm)
View Details