NorComp D Sub Back Shell, 45Deg, Size Db, Zinc; Product Range Norcomp 971-025-030R121

Description
D SUB BACK SHELL, 45DEG, SIZE DB, ZINC; Product Range:ARMOR 971 Series; D Sub Shell Size:DB; Cable Exit Angle:45°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes
Datasheet
Description
D SUB BACK SHELL, 45DEG, SIZE DB, ZINC; Product Range:ARMOR 971 Series; D Sub Shell Size:DB; Cable Exit Angle:45°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Back Shell, 45Deg, Size Db, Zinc; Product Range Norcomp - 41Y0711 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Back Shell, 45Deg, Size Db, Zinc; Product Range Norcomp
41Y0711
D Sub Back Shell, 45Deg, Size Db, Zinc; Product Range Norcomp 41Y0711
D SUB BACK SHELL, 45DEG, SIZE DB, ZINC; Product Range:ARMOR 971 Series; D Sub Shell Size:DB; Cable Exit Angle:45°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

D SUB BACK SHELL, 45DEG, SIZE DB, ZINC; Product Range:ARMOR 971 Series; D Sub Shell Size:DB; Cable Exit Angle:45°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

Supplier's Site Datasheet
D Sub Backshell, Unc 4-40, Armor 971 Series, Db, 45 , Zinc Alloy Body Rohs Compliant Norcomp - 07W6527 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, Unc 4-40, Armor 971 Series, Db, 45 , Zinc Alloy Body Rohs Compliant Norcomp
07W6527
D Sub Backshell, Unc 4-40, Armor 971 Series, Db, 45 , Zinc Alloy Body Rohs Compliant Norcomp 07W6527
D Sub Backshell, UNC 4-40, ARMOR 971 Series, DB, 45 , Zinc Alloy Body RoHS Compliant: Yes

D Sub Backshell, UNC 4-40, ARMOR 971 Series, DB, 45 , Zinc Alloy Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 41Y0711
Product Name D Sub Back Shell, 45Deg, Size Db, Zinc; Product Range Norcomp
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 19.05 mm (0.7500 inch)
Bearing Bore / Ring O.D. 0.5000 inch (12.7 mm)
View Details