NorComp D Sub Back Shell, 45Deg, Size Db, Abs; Product Range Norcomp 971-025-010R011

Description
D SUB BACK SHELL, 45DEG, SIZE DB, ABS; Product Range:ARMOR 971 Series; D Sub Shell Size:DB; Cable Exit Angle:45°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes
Description
D SUB BACK SHELL, 45DEG, SIZE DB, ABS; Product Range:ARMOR 971 Series; D Sub Shell Size:DB; Cable Exit Angle:45°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Back Shell, 45Deg, Size Db, Abs; Product Range Norcomp - 87X9968 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Back Shell, 45Deg, Size Db, Abs; Product Range Norcomp
87X9968
D Sub Back Shell, 45Deg, Size Db, Abs; Product Range Norcomp 87X9968
D SUB BACK SHELL, 45DEG, SIZE DB, ABS; Product Range:ARMOR 971 Series; D Sub Shell Size:DB; Cable Exit Angle:45°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes

D SUB BACK SHELL, 45DEG, SIZE DB, ABS; Product Range:ARMOR 971 Series; D Sub Shell Size:DB; Cable Exit Angle:45°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 87X9968
Product Name D Sub Back Shell, 45Deg, Size Db, Abs; Product Range Norcomp
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 76.2 mm (3 inch)
Bearing Bore / Ring O.D. 2.5 inch (63.5 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details