NorComp D Sub Back Shell, Size De, Zinc Alloy; Product Range Norcomp 971-009-040R011

Description
D SUB BACK SHELL, SIZE DE, ZINC ALLOY; Product Range:ARMOR 971 Series; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes
Description
D SUB BACK SHELL, SIZE DE, ZINC ALLOY; Product Range:ARMOR 971 Series; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Back Shell, Size De, Zinc Alloy; Product Range Norcomp - 39Y9020 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Back Shell, Size De, Zinc Alloy; Product Range Norcomp
39Y9020
D Sub Back Shell, Size De, Zinc Alloy; Product Range Norcomp 39Y9020
D SUB BACK SHELL, SIZE DE, ZINC ALLOY; Product Range:ARMOR 971 Series; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

D SUB BACK SHELL, SIZE DE, ZINC ALLOY; Product Range:ARMOR 971 Series; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 39Y9020
Product Name D Sub Back Shell, Size De, Zinc Alloy; Product Range Norcomp
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
Bearing Bore / Ring O.D. 2.56 inch (65 mm)
View Details