NorComp D Sub Back Shell, Size Dc, Zinc Alloy; Product Range Norcomp 970-037-030R121

Description
D SUB BACK SHELL, SIZE DC, ZINC ALLOY; Product Range:ARMOR 970 Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes
Description
D SUB BACK SHELL, SIZE DC, ZINC ALLOY; Product Range:ARMOR 970 Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Back Shell, Size Dc, Zinc Alloy; Product Range Norcomp - 39Y9016 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Back Shell, Size Dc, Zinc Alloy; Product Range Norcomp
39Y9016
D Sub Back Shell, Size Dc, Zinc Alloy; Product Range Norcomp 39Y9016
D SUB BACK SHELL, SIZE DC, ZINC ALLOY; Product Range:ARMOR 970 Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

D SUB BACK SHELL, SIZE DC, ZINC ALLOY; Product Range:ARMOR 970 Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 39Y9016
Product Name D Sub Back Shell, Size Dc, Zinc Alloy; Product Range Norcomp
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 125 mm (4.92 inch)
Bearing Bore / Ring O.D. 4.33 inch (110 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details