NorComp D Sub Back Shell, 180Deg, Size Db, Zinc; Product Range Norcomp 970-025-040R011

Description
D SUB BACK SHELL, 180DEG, SIZE DB, ZINC; Product Range:ARMOR 970 Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes
Description
D SUB BACK SHELL, 180DEG, SIZE DB, ZINC; Product Range:ARMOR 970 Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Back Shell, 180Deg, Size Db, Zinc; Product Range Norcomp - 48W5036 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Back Shell, 180Deg, Size Db, Zinc; Product Range Norcomp
48W5036
D Sub Back Shell, 180Deg, Size Db, Zinc; Product Range Norcomp 48W5036
D SUB BACK SHELL, 180DEG, SIZE DB, ZINC; Product Range:ARMOR 970 Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

D SUB BACK SHELL, 180DEG, SIZE DB, ZINC; Product Range:ARMOR 970 Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 48W5036
Product Name D Sub Back Shell, 180Deg, Size Db, Zinc; Product Range Norcomp
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 40 mm (1.57 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details