NorComp D Sub Backshell, Unc 4-40, Armor 970 Series, Db, 180 , Zinc Alloy Body Rohs Compliant Norcomp 970-025-030R121

Description
D Sub Backshell, UNC 4-40, ARMOR 970 Series, DB, 180 , Zinc Alloy Body RoHS Compliant: Yes
Description
D Sub Backshell, UNC 4-40, ARMOR 970 Series, DB, 180 , Zinc Alloy Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, Unc 4-40, Armor 970 Series, Db, 180 , Zinc Alloy Body Rohs Compliant Norcomp - 07W6524 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, Unc 4-40, Armor 970 Series, Db, 180 , Zinc Alloy Body Rohs Compliant Norcomp
07W6524
D Sub Backshell, Unc 4-40, Armor 970 Series, Db, 180 , Zinc Alloy Body Rohs Compliant Norcomp 07W6524
D Sub Backshell, UNC 4-40, ARMOR 970 Series, DB, 180 , Zinc Alloy Body RoHS Compliant: Yes

D Sub Backshell, UNC 4-40, ARMOR 970 Series, DB, 180 , Zinc Alloy Body RoHS Compliant: Yes

Supplier's Site
D Sub Back Shell, 180Deg, Size Db, Zinc; Product Range Norcomp - 41Y0708 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Back Shell, 180Deg, Size Db, Zinc; Product Range Norcomp
41Y0708
D Sub Back Shell, 180Deg, Size Db, Zinc; Product Range Norcomp 41Y0708
D SUB BACK SHELL, 180DEG, SIZE DB, ZINC; Product Range:ARMOR 970 Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

D SUB BACK SHELL, 180DEG, SIZE DB, ZINC; Product Range:ARMOR 970 Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 07W6524
Product Name D Sub Backshell, Unc 4-40, Armor 970 Series, Db, 180 , Zinc Alloy Body Rohs Compliant Norcomp
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 110 mm (4.33 inch)
Bearing Bore / Ring O.D. 3.74 inch (95 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details