NorComp D Sub Back Shell, 180Deg, Size Da, Zinc; Product Range Norcomp 970-015-030R121

Description
D SUB BACK SHELL, 180DEG, SIZE DA, ZINC; Product Range:ARMOR 970 Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes
Datasheet
Description
D SUB BACK SHELL, 180DEG, SIZE DA, ZINC; Product Range:ARMOR 970 Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Back Shell, 180Deg, Size Da, Zinc; Product Range Norcomp - 41Y0707 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Back Shell, 180Deg, Size Da, Zinc; Product Range Norcomp
41Y0707
D Sub Back Shell, 180Deg, Size Da, Zinc; Product Range Norcomp 41Y0707
D SUB BACK SHELL, 180DEG, SIZE DA, ZINC; Product Range:ARMOR 970 Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

D SUB BACK SHELL, 180DEG, SIZE DA, ZINC; Product Range:ARMOR 970 Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

Supplier's Site
D Sub Backshell, Unc 4-40, Armor 970 Series, Da, 180 , Zinc Alloy Body Rohs Compliant Norcomp - 07W6523 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, Unc 4-40, Armor 970 Series, Da, 180 , Zinc Alloy Body Rohs Compliant Norcomp
07W6523
D Sub Backshell, Unc 4-40, Armor 970 Series, Da, 180 , Zinc Alloy Body Rohs Compliant Norcomp 07W6523
D Sub Backshell, UNC 4-40, ARMOR 970 Series, DA, 180 , Zinc Alloy Body RoHS Compliant: Yes

D Sub Backshell, UNC 4-40, ARMOR 970 Series, DA, 180 , Zinc Alloy Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 41Y0707
Product Name D Sub Back Shell, 180Deg, Size Da, Zinc; Product Range Norcomp
Unlock Full Specs
to access all available technical data

Similar Products

.253 in. ID, .373 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-253375250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 68 mm (2.68 inch)
Bearing Bore / Ring O.D. 2.36 inch (60 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details