D SUB BACK SHELL, 180DEG, SIZE DA, ABS; Product Range:ARMOR 970 Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes
D SUB BACK SHELL, 180DEG, SIZE DA, ABS; Product Range:ARMOR 970 Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 87X9971 |
| Product Name | D Sub Back Shell, 180Deg, Size Da, Abs; Product Range Norcomp |