NorComp D Sub Backshell, Unc 4-40, Armor 970 Series, De, 180 , Zinc Alloy Body Rohs Compliant Norcomp 970-009-030R121

Description
D Sub Backshell, UNC 4-40, ARMOR 970 Series, DE, 180 , Zinc Alloy Body RoHS Compliant: Yes
Datasheet
Description
D Sub Backshell, UNC 4-40, ARMOR 970 Series, DE, 180 , Zinc Alloy Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, Unc 4-40, Armor 970 Series, De, 180 , Zinc Alloy Body Rohs Compliant Norcomp - 07W6522 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, Unc 4-40, Armor 970 Series, De, 180 , Zinc Alloy Body Rohs Compliant Norcomp
07W6522
D Sub Backshell, Unc 4-40, Armor 970 Series, De, 180 , Zinc Alloy Body Rohs Compliant Norcomp 07W6522
D Sub Backshell, UNC 4-40, ARMOR 970 Series, DE, 180 , Zinc Alloy Body RoHS Compliant: Yes

D Sub Backshell, UNC 4-40, ARMOR 970 Series, DE, 180 , Zinc Alloy Body RoHS Compliant: Yes

Supplier's Site Datasheet
D Sub Back Shell, 180Deg, Size De, Zinc; Product Range Norcomp - 41Y0706 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Back Shell, 180Deg, Size De, Zinc; Product Range Norcomp
41Y0706
D Sub Back Shell, 180Deg, Size De, Zinc; Product Range Norcomp 41Y0706
D SUB BACK SHELL, 180DEG, SIZE DE, ZINC; Product Range:ARMOR 970 Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

D SUB BACK SHELL, 180DEG, SIZE DE, ZINC; Product Range:ARMOR 970 Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 07W6522
Product Name D Sub Backshell, Unc 4-40, Armor 970 Series, De, 180 , Zinc Alloy Body Rohs Compliant Norcomp
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28 mm (1.1 inch)
Bearing Bore / Ring O.D. 0.8661 inch (22 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details