NorComp D Sub Back Shell, 180Deg, Size De, Abs; Product Range Norcomp 970-009-010R011

Description
D SUB BACK SHELL, 180DEG, SIZE DE, ABS; Product Range:ARMOR 970 Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes
Description
D SUB BACK SHELL, 180DEG, SIZE DE, ABS; Product Range:ARMOR 970 Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Back Shell, 180Deg, Size De, Abs; Product Range Norcomp - 29X6646 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Back Shell, 180Deg, Size De, Abs; Product Range Norcomp
29X6646
D Sub Back Shell, 180Deg, Size De, Abs; Product Range Norcomp 29X6646
D SUB BACK SHELL, 180DEG, SIZE DE, ABS; Product Range:ARMOR 970 Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes

D SUB BACK SHELL, 180DEG, SIZE DE, ABS; Product Range:ARMOR 970 Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes

Supplier's Site
D Sub Back Shell, 180Deg, Size De, Abs; Product Range Norcomp - 74AC3350 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Back Shell, 180Deg, Size De, Abs; Product Range Norcomp
74AC3350
D Sub Back Shell, 180Deg, Size De, Abs; Product Range Norcomp 74AC3350
D SUB BACK SHELL, 180DEG, SIZE DE, ABS; Product Range:ARMOR 970 Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: NA

D SUB BACK SHELL, 180DEG, SIZE DE, ABS; Product Range:ARMOR 970 Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 29X6646
Product Name D Sub Back Shell, 180Deg, Size De, Abs; Product Range Norcomp
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details