NorComp Micro D Back Shell, 180Deg, Size Db; Product Range Norcomp 960-025-010R011

Description
MICRO D BACK SHELL, 180DEG, SIZE DB; Product Range:960 Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Description
MICRO D BACK SHELL, 180DEG, SIZE DB; Product Range:960 Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Micro D Back Shell, 180Deg, Size Db; Product Range Norcomp - 41Y0702 - Newark, An Avnet Company
Chicago, IL, United States
Micro D Back Shell, 180Deg, Size Db; Product Range Norcomp
41Y0702
Micro D Back Shell, 180Deg, Size Db; Product Range Norcomp 41Y0702
MICRO D BACK SHELL, 180DEG, SIZE DB; Product Range:960 Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

MICRO D BACK SHELL, 180DEG, SIZE DB; Product Range:960 Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 41Y0702
Product Name Micro D Back Shell, 180Deg, Size Db; Product Range Norcomp
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 60 mm (2.36 inch)
Bearing Bore / Ring O.D. 2.17 inch (55 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details